VISHAY INTERTECHNOLOGY, INC.
CRCW08053322FRT1 -- RES, 33.2K 1%, 0805
Vishay Intertechnology, Inc.
RES, 33.2K 1%, 0805
CRCW08053322FRT1
Description
RES, 33.2K 1%, 0805
Request a Quote
Email Supplier
Description
RES, 33.2K 1%, 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053322FRT1 |
|
Product Name
|
RES, 33.2K 1%, 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0020 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details