Vishay Intertechnology, Inc. RESISTOR, 0805, 332, 1% CRCW08053320FT

Description
RESISTOR, 0805, 332, 1%
Request a Quote
Description
RESISTOR, 0805, 332, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 332, 1% - CRCW08053320FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 332, 1%
CRCW08053320FT
RESISTOR, 0805, 332, 1% CRCW08053320FT
RESISTOR, 0805, 332, 1%

RESISTOR, 0805, 332, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053320FT
Product Name RESISTOR, 0805, 332, 1%
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details