Vishay Intertechnology, Inc. RES 33.2 KOHM .1W 1% CRCW08053320FRT2

Description
RES 33.2 KOHM .1W 1%
Request a Quote
Description
RES 33.2 KOHM .1W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 KOHM .1W 1% - CRCW08053320FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 KOHM .1W 1%
CRCW08053320FRT2
RES 33.2 KOHM .1W 1% CRCW08053320FRT2
RES 33.2 KOHM .1W 1%

RES 33.2 KOHM .1W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053320FRT2
Product Name RES 33.2 KOHM .1W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers