VISHAY INTERTECHNOLOGY, INC.
CRCW0805331JB02 -- 330 OHM 5% 1/10W SMT-0805
Vishay Intertechnology, Inc.
330 OHM 5% 1/10W SMT-0805
CRCW0805331JB02
Description
330ohm 5% 1/10W SMT-0805
Request a Quote
Email Supplier
Description
330ohm 5% 1/10W SMT-0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805331JB02 |
|
Product Name
|
330 OHM 5% 1/10W SMT-0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
237 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details