Vishay Intertechnology, Inc. RES, 330, 1/10W, TKF, 5%, 0805 CRCW0805331J

Description
RES, 330, 1/10W, TKF, 5%, 0805
Request a Quote
Description
RES, 330, 1/10W, TKF, 5%, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 330, 1/10W, TKF, 5%, 0805 - CRCW0805331J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 330, 1/10W, TKF, 5%, 0805
CRCW0805331J
RES, 330, 1/10W, TKF, 5%, 0805 CRCW0805331J
RES, 330, 1/10W, TKF, 5%, 0805

RES, 330, 1/10W, TKF, 5%, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805331J
Product Name RES, 330, 1/10W, TKF, 5%, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details