Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 330ohms 5% 200ppm CRCW0805330RJNTA

Description
Thick Film Resistors - SMD 1/8watt 330ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 330ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 330ohms 5% 200ppm - CRCW0805330RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 330ohms 5% 200ppm
CRCW0805330RJNTA
Thick Film Resistors - SMD 1/8watt 330ohms 5% 200ppm CRCW0805330RJNTA
Thick Film Resistors - SMD 1/8watt 330ohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 330ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805330RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805330RJNTA-ND
Chip Resistor - Surface Mount CRCW0805330RJNTA-ND
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805330RJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805330RJNTA
Chip Resistor - Surface Mount CRCW0805330RJNTA
RES SMD 330 OHM 5% 1/8W 0805

RES SMD 330 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0805330RJNTA CRCW0805330RJNTA-ND CRCW0805330RJNTA
Product Name Thick Film Resistors - SMD 1/8watt 330ohms 5% 200ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details