Vishay Precision Group Chip Resistor - Surface Mount CRCW0805330RJNEAIF

Description
D12/CRCW0805-IF 200 330R 5% ET1
Request a Quote Datasheet
Description
D12/CRCW0805-IF 200 330R 5% ET1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805330RJNEAIFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805330RJNEAIFDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805330RJNEAIFDKR-ND
D12/CRCW0805-IF 200 330R 5% ET1

D12/CRCW0805-IF 200 330R 5% ET1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805330RJNEAIFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805330RJNEAIFCT-ND
Chip Resistor - Surface Mount 541-CRCW0805330RJNEAIFCT-ND
D12/CRCW0805-IF 200 330R 5% ET1

D12/CRCW0805-IF 200 330R 5% ET1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805330RJNEAIFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805330RJNEAIFTR-ND
Chip Resistor - Surface Mount 541-CRCW0805330RJNEAIFTR-ND
D12/CRCW0805-IF 200 330R 5% ET1

D12/CRCW0805-IF 200 330R 5% ET1

Buy Now Datasheet
Surface Mount Resistors - 8123735P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123735P
Surface Mount Resistors 8123735P
Vishay CRCW0805330RJNEAIF

Vishay CRCW0805330RJNEAIF

Supplier's Site
Surface Mount Resistors - 8123735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123735
Surface Mount Resistors 8123735
Vishay CRCW0805330RJNEAIF

Vishay CRCW0805330RJNEAIF

Supplier's Site
Surface Mount Resistors - 1824214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1824214
Surface Mount Resistors 1824214
Vishay CRCW0805330RJNEAIF

Vishay CRCW0805330RJNEAIF

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay - 41R4777 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay
41R4777
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay 41R4777
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 330 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 330 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0805330RJNEAIFDKR-ND 8123735P 8123735 1824214 41R4777
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details