RES 330ohm .33W 5% 0805 SMD
330 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
330 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
330 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0805330RJNEAHP | 541-CRCW0805330RJNEAHPCT-ND |
| Product Name | RES 330 OHM .33W 5% 0805 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Resistance Range | 330 ohms | 330 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.3300 watts | 0.5000 watts |
| Configuration | Single Resistor |