Vishay Precision Group Chip Resistor - Surface Mount CRCW0805330RJNEA

Description
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-330ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330ACT-ND
Chip Resistor - Surface Mount 541-330ACT-ND
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330ADKR-ND
Chip Resistor - Surface Mount 541-330ADKR-ND
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330ATR-ND
Chip Resistor - Surface Mount 541-330ATR-ND
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 125mW 150V Resistor - 52-CRCW0805330RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-CRCW0805330RJNEA
SMD 125mW 150V Resistor 52-CRCW0805330RJNEA
0805 Thick Film Resistor, 330R, 5%, 125mW, 150V, SMD Product overview: CRCW0805330RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805330RJNEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 330R, 5%, 125mW, 150V, SMD Product overview: CRCW0805330RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805330RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 330 OHM 1/8W 5% 0805 SMD - CRCW0805330RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/8W 5% 0805 SMD
CRCW0805330RJNEA
RES 330 OHM 1/8W 5% 0805 SMD CRCW0805330RJNEA
RES 330ohm 1/8W 5% 0805 SMD

RES 330ohm 1/8W 5% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327145-CRCW0805330RJNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327145-CRCW0805330RJNEA
Resistors - Chip Resistor - Surface Mount 1327145-CRCW0805330RJNEA
Manufacturer: Vishay Dale Win Source Part Number: 1327145-CRCW0805330R JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-330ATR,541-330AC T,541-330ADKR,D12/CR CW0805 200 330R 5% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327145-CRCW0805330RJNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-330ATR,541-330ACT,541-330ADKR,D12/CRCW0805 200 330R 5% ET1 E3
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805330RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805330RJNEA
Chip Resistor - Surface Mount CRCW0805330RJNEA
RES SMD 330 OHM 5% 1/8W 0805

RES SMD 330 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Vishay - 59M6894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Vishay
59M6894
Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Vishay 59M6894
RES, THICK FILM, 330R, 5%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 26H2854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.125W, 0805, Reel; Resistance Vishay
26H2854
Res, Thick Film, 330R, 5%, 0.125W, 0805, Reel; Resistance Vishay 26H2854
RES, THICK FILM, 330R, 5%, 0.125W, 0805, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.125W, 0805, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-330ACT-ND 52-CRCW0805330RJNEA CRCW0805330RJNEA 1327145-CRCW0805330RJNEA CRCW0805330RJNEA 59M6894 26H2854
Product Name Chip Resistor - Surface Mount SMD 125mW 150V Resistor RES 330 OHM 1/8W 5% 0805 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 330R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data