Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805330RFKEB

Description
RES SMD 330 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 330 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805330RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805330RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0805330RFKEBCT-ND
RES SMD 330 OHM 1% 1/8W 0805

RES SMD 330 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805330RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805330RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805330RFKEBTR-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 330ohms 1% - CRCW0805330RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 330ohms 1%
CRCW0805330RFKEB
Thick Film Resistors - SMD 1/8watt 330ohms 1% CRCW0805330RFKEB
Thick Film Resistors - SMD 1/8watt 330ohms 1%

Thick Film Resistors - SMD 1/8watt 330ohms 1%

Supplier's Site
Res, 330 Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK3072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330 Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK3072
Res, 330 Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK3072
RES, 330 OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 330 OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805330RFKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805330RFKEB
Resistors - Chip Resistor - Surface Mount CRCW0805330RFKEB
RES SMD 330 OHM 1% 1/8W 0805

RES SMD 330 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805330RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805330RFKEB
Chip Resistor - Surface Mount CRCW0805330RFKEB
RES SMD 330 OHM 1% 1/8W 0805

RES SMD 330 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW0805330RFKEBCT-ND CRCW0805330RFKEB 33AK3072 CRCW0805330RFKEB CRCW0805330RFKEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 330ohms 1% Res, 330 Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 (2012 Metric)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers