Vishay Precision Group Chip Resistor - Surface Mount CRCW0805330RFKEA

Description
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-330CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330CDKR-ND
Chip Resistor - Surface Mount 541-330CDKR-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330CTR-ND
Chip Resistor - Surface Mount 541-330CTR-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330CCT-ND
Chip Resistor - Surface Mount 541-330CCT-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805330RFKEA - CRCW0805330RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805330RFKEA
CRCW0805330RFKEA
CRCW0805330RFKEA CRCW0805330RFKEA
CRCW0805330RFKEA

CRCW0805330RFKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805330RFKEA
805576-CRCW0805330RFKEA
Chip Resistor - Surface Mount - CRCW0805330RFKEA 805576-CRCW0805330RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 805576-CRCW0805330RF KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 805576-CRCW0805330RFKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Automotive 125mW 150V Resistor - 52-CRCW0805330RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW0805330RFKEA
Automotive 125mW 150V Resistor 52-CRCW0805330RFKEA
330R 1% 0805 Thick Film Resistor, 125mW, 150V, AEC-Q200 Product overview: CRCW0805330RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805330RFKEA can be used for catalog matching and distributor lookup.

330R 1% 0805 Thick Film Resistor, 125mW, 150V, AEC-Q200 Product overview: CRCW0805330RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805330RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805330RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805330RFKEA
Chip Resistor - Surface Mount CRCW0805330RFKEA
RES SMD 330 OHM 1% 1/8W 0805

RES SMD 330 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 330R, 1%, 0.125W, 0805; Resistance Vishay - 53K0164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.125W, 0805; Resistance Vishay
53K0164
Res, Thick Film, 330R, 1%, 0.125W, 0805; Resistance Vishay 53K0164
RES, THICK FILM, 330R, 1%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4477
Res, Thick Film, 330R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4477
RES, THICK FILM, 330R, 1%, 0.125W, 0805, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.125W, 0805, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5486 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5486
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5486
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-330CDKR-ND CRCW0805330RFKEA 805576-CRCW0805330RFKEA 52-CRCW0805330RFKEA CRCW0805330RFKEA 53K0164 42K4477 61M5486
Product Name Chip Resistor - Surface Mount CRCW0805330RFKEA Chip Resistor - Surface Mount - CRCW0805330RFKEA Automotive 125mW 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 330R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 330R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers