330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
0805 330kR 1% 150V Thick Film SMD Resistor Product overview: CRCW0805330KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805330KFKEA can be used for catalog matching and distributor lookup.
RES, THICK FILM, 330K, 1%, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 330K, 1%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 330 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
RES SMD 330K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0805330KFKEA | 6791272 | 1825460 | 541-330KCTR-ND | 52-CRCW0805330KFKEA | 53K0163 | 27W4642 | CRCW0805330KFKEA |
| Product Name | CRCW0805330KFKEA | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | SMD 150V Resistor | Res, Thick Film, 330K, 1%, 0.125W, 0805; Resistance Vishay | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) | |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 330000 ohms | 330000 ohms | 330000 ohms | 330000 ohms | ||||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |