Vishay Intertechnology, Inc. RES 32.4K OHM .33W 1% 0805 SMD CRCW080532K4FKEAHP

Description
RES 32.4Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 32.4Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM .33W 1% 0805 SMD - CRCW080532K4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM .33W 1% 0805 SMD
CRCW080532K4FKEAHP
RES 32.4K OHM .33W 1% 0805 SMD CRCW080532K4FKEAHP
RES 32.4Kohm .33W 1% 0805 SMD

RES 32.4Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-32.4KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KTTR-ND
Chip Resistor - Surface Mount 541-32.4KTTR-ND
32.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

32.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KTDKR-ND
Chip Resistor - Surface Mount 541-32.4KTDKR-ND
32.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

32.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KTCT-ND
Chip Resistor - Surface Mount 541-32.4KTCT-ND
32.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

32.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080532K4FKEAHP 541-32.4KTTR-ND
Product Name RES 32.4K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details