32.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
32.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
32.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 32K4, 1%, 0.125W, 0805; Resistance:32.4kohm;
RES, THICK FILM, 32K4, 1%, 0.125W, 0805, REEL; Resistance:32.4kohm;
RES SMD 32.4K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW080532K4FKEA | 541-32.4KCTR-ND | 53K0154 | CRCW080532K4FKEA |
| Product Name | CRCW080532K4FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 32K4, 1%, 0.125W, 0805; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |