Vishay Precision Group Chip Resistor - Surface Mount CRCW0805324RFKTA

Description
324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805324RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805324RFKTA-ND
Chip Resistor - Surface Mount CRCW0805324RFKTA-ND
324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 324 OHM 1/8W 1% 0805 SMD - CRCW0805324RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/8W 1% 0805 SMD
CRCW0805324RFKTA
RES 324 OHM 1/8W 1% 0805 SMD CRCW0805324RFKTA
RES 324ohm 1/8W 1% 0805 SMD

RES 324ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 324R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5059 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5059
Res, Thick Film, 324R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5059
RES, THICK FILM, 324R, 1%, 0.125W, 0805, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 324R, 1%, 0.125W, 0805, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805324RFKTA-ND CRCW0805324RFKTA 07J5059
Product Name Chip Resistor - Surface Mount RES 324 OHM 1/8W 1% 0805 SMD Res, Thick Film, 324R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details