Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805324KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 324 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 324 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4637
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4637
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 324 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 324 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3584 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3584
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3584
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 324 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 324 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4637
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details