Vishay Intertechnology, Inc. RESISTOR, .1W, PPM, 324K CRCW08053243FRT1

Description
RESISTOR, .1W, PPM, 324K
Request a Quote
Description
RESISTOR, .1W, PPM, 324K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, .1W, PPM, 324K - CRCW08053243FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, .1W, PPM, 324K
CRCW08053243FRT1
RESISTOR, .1W, PPM, 324K CRCW08053243FRT1
RESISTOR, .1W, PPM, 324K

RESISTOR, .1W, PPM, 324K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053243FRT1
Product Name RESISTOR, .1W, PPM, 324K
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers