Vishay Precision Group RES 31.6K OHM .33W 1% 0805 SMD CRCW080531K6FKEAHP

Description
RES 31.6Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 31.6Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM .33W 1% 0805 SMD - CRCW080531K6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM .33W 1% 0805 SMD
CRCW080531K6FKEAHP
RES 31.6K OHM .33W 1% 0805 SMD CRCW080531K6FKEAHP
RES 31.6Kohm .33W 1% 0805 SMD

RES 31.6Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080531K6FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080531K6FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080531K6FKEAHPTR-ND
31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080531K6FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080531K6FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080531K6FKEAHPDKR-ND
31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080531K6FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080531K6FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080531K6FKEAHPCT-ND
31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Crcw0805-Hp 100 31K6 1% Et1 E3 Rohs Compliant Vishay - 04Y0731 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805-Hp 100 31K6 1% Et1 E3 Rohs Compliant Vishay
04Y0731
Crcw0805-Hp 100 31K6 1% Et1 E3 Rohs Compliant Vishay 04Y0731
CRCW0805-HP 100 31K6 1% ET1 e3 RoHS Compliant: Yes

CRCW0805-HP 100 31K6 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080531K6FKEAHP 541-CRCW080531K6FKEAHPTR-ND 04Y0731
Product Name RES 31.6K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Crcw0805-Hp 100 31K6 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers