Vishay Precision Group Chip Resistor - Surface Mount CRCW080531K6FKEA

Description
31.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
31.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-31.6KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KCTR-ND
Chip Resistor - Surface Mount 541-31.6KCTR-ND
31.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KCCT-ND
Chip Resistor - Surface Mount 541-31.6KCCT-ND
31.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KCDKR-ND
Chip Resistor - Surface Mount 541-31.6KCDKR-ND
31.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 150V 0.125W Resistor - 52-CRCW080531K6FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 0.125W Resistor
52-CRCW080531K6FKEA
SMD 150V 0.125W Resistor 52-CRCW080531K6FKEA
0805 Thick Film Resistor, 31.6kR, 1%, 150V, 0.125W, SMD Product overview: CRCW080531K6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080531K6FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 31.6kR, 1%, 150V, 0.125W, SMD Product overview: CRCW080531K6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080531K6FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791279
Surface Mount Resistors 6791279
Vishay CRCW080531K6FKEA

Vishay CRCW080531K6FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327090-CRCW080531K6FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327090-CRCW080531K6FKEA
Resistors - Chip Resistor - Surface Mount 1327090-CRCW080531K6FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327090-CRCW080531K6 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 31.6 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-31.6KCCT,541-31. 6KCDKR,D12/CRCW0805 100 31K6 1% ET1 E3,541-31.6KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327090-CRCW080531K6FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 31.6 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-31.6KCCT,541-31.6KCDKR,D12/CRCW0805 100 31K6 1% ET1 E3,541-31.6KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 31.6K OHM 1/8W 1% 0805 SMD - CRCW080531K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/8W 1% 0805 SMD
CRCW080531K6FKEA
RES 31.6K OHM 1/8W 1% 0805 SMD CRCW080531K6FKEA
RES 31.6Kohm 1/8W 1% 0805 SMD

RES 31.6Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 31K6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4466
Res, Thick Film, 31K6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4466
RES, THICK FILM, 31K6, 1%, 0.125W, 0805, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.125W, 0805, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 31K6, 1%, 0.125W, 0805; Resistance Vishay - 53K0149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.125W, 0805; Resistance Vishay
53K0149
Res, Thick Film, 31K6, 1%, 0.125W, 0805; Resistance Vishay 53K0149
RES, THICK FILM, 31K6, 1%, 0.125W, 0805; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.125W, 0805; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080531K6FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080531K6FKEA
Chip Resistor - Surface Mount CRCW080531K6FKEA
RES SMD 31.6K OHM 1% 1/8W 0805

RES SMD 31.6K OHM 1% 1/8W 0805

Supplier's Site Datasheet
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 31.6kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW080531K6FKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 31.6kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW080531K6FKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 31.6kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW080531K6FKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 31.6kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 31.6kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-31.6KCTR-ND 52-CRCW080531K6FKEA 6791279 1327090-CRCW080531K6FKEA CRCW080531K6FKEA 42K4466 CRCW080531K6FKEA 17930-CRCW080531K6FKEA
Product Name Chip Resistor - Surface Mount SMD 150V 0.125W Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount RES 31.6K OHM 1/8W 1% 0805 SMD Res, Thick Film, 31K6, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount 125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 31.6kΩ 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details