Vishay Precision Group Chip Resistor - Surface Mount CRCW0805316KFKEA

Description
316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-316KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316KCDKR-ND
Chip Resistor - Surface Mount 541-316KCDKR-ND
316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316KCTR-ND
Chip Resistor - Surface Mount 541-316KCTR-ND
316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316KCCT-ND
Chip Resistor - Surface Mount 541-316KCCT-ND
316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805316KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805316KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805316KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 316K, 1%, 0.125W, 0805; Resistance Vishay - 53K0152 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 1%, 0.125W, 0805; Resistance Vishay
53K0152
Res, Thick Film, 316K, 1%, 0.125W, 0805; Resistance Vishay 53K0152
RES, THICK FILM, 316K, 1%, 0.125W, 0805; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 316K, 1%, 0.125W, 0805; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 316K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4467
Res, Thick Film, 316K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4467
RES, THICK FILM, 316K, 1%, 0.125W, 0805, REEL; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 316K, 1%, 0.125W, 0805, REEL; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-316KCDKR-ND CRCW0805316KFKEA 53K0152
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 316K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details