Vishay Intertechnology, Inc. RES, 316K OHM, 1%, 110W CRCW08053163F

Description
RES, 316Kohm, 1%, 110W
Request a Quote
Description
RES, 316Kohm, 1%, 110W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 316K OHM, 1%, 110W - CRCW08053163F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 316K OHM, 1%, 110W
CRCW08053163F
RES, 316K OHM, 1%, 110W CRCW08053163F
RES, 316Kohm, 1%, 110W

RES, 316Kohm, 1%, 110W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053163F
Product Name RES, 316K OHM, 1%, 110W
Resistance Range 316000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers