VISHAY INTERTECHNOLOGY, INC.
CRCW08053162FRT1 -- RESISTOR, 31.6K, CR0805
Vishay Intertechnology, Inc.
RESISTOR, 31.6K, CR0805
CRCW08053162FRT1
Description
RESISTOR, 31.6K, CR0805
Request a Quote
Email Supplier
Description
RESISTOR, 31.6K, CR0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053162FRT1 |
|
Product Name
|
RESISTOR, 31.6K, CR0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
113000 ohms
View Details
2 suppliers