Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080530R9FKEA

Description
30.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30.9CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9CDKR-ND
Chip Resistor - Surface Mount 541-30.9CDKR-ND
30.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9CTR-ND
Chip Resistor - Surface Mount 541-30.9CTR-ND
30.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9CCT-ND
Chip Resistor - Surface Mount 541-30.9CCT-ND
30.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:30.9ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW080530R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:30.9ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW080530R9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:30.9ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080530R9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:30.9ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:30.9ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Thick Film Resistor, 30.9 Ohm, 125Mw, 1%; Resistance Vishay - 53K0142 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30.9 Ohm, 125Mw, 1%; Resistance Vishay
53K0142
Thick Film Resistor, 30.9 Ohm, 125Mw, 1%; Resistance Vishay 53K0142
THICK FILM RESISTOR, 30.9 OHM, 125mW, 1%; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 30.9 OHM, 125mW, 1%; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30R9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4459
Res, Thick Film, 30R9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4459
RES, THICK FILM, 30R9, 1%, 0.125W, 0805, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R9, 1%, 0.125W, 0805, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-30.9CDKR-ND CRCW080530R9FKEA 53K0142
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:30.9ohm; Resistance Tolerance: 1%; Power Rating:0.... Thick Film Resistor, 30.9 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details