Vishay Precision Group Chip Resistor - Surface Mount CRCW080530R0JNEA

Description
30 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30ATR-ND
Chip Resistor - Surface Mount 541-30ATR-ND
30 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30ADKR-ND
Chip Resistor - Surface Mount 541-30ADKR-ND
30 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30ACT-ND
Chip Resistor - Surface Mount 541-30ACT-ND
30 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 5%; Power Rating:125m... - CRCW080530R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 5%; Power Rating:125m...
CRCW080530R0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 5%; Power Rating:125m... CRCW080530R0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 5%; Power Rating:125m...

Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 5%; Power Rating:125m...

Supplier's Site
Res, Thick Film, 30R, 5%, 0.125W, 0805; Resistance Vishay - 59M6889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 5%, 0.125W, 0805; Resistance Vishay
59M6889
Res, Thick Film, 30R, 5%, 0.125W, 0805; Resistance Vishay 59M6889
RES, THICK FILM, 30R, 5%, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 30R, 5%, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-30ATR-ND CRCW080530R0JNEA 59M6889
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 5%; Power Rating:125m... Res, Thick Film, 30R, 5%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details