30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES 30.0ohm 1/8W 1% 0805 SMD
THICK FILM RESISTOR, 30 OHM, 125mW, 1%, FULL REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW080530R0FKTA-ND | CRCW080530R0FKTA | 07J5035 |
| Product Name | Chip Resistor - Surface Mount | RES 30.0 OHM 1/8W 1% 0805 SMD | Thick Film Resistor, 30 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |