Vishay Intertechnology, Inc. RES 30.0 OHM .33W 1% 0805 SMD CRCW080530R0FKEAHP

Description
RES 30.0ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 30.0ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0 OHM .33W 1% 0805 SMD - CRCW080530R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM .33W 1% 0805 SMD
CRCW080530R0FKEAHP
RES 30.0 OHM .33W 1% 0805 SMD CRCW080530R0FKEAHP
RES 30.0ohm .33W 1% 0805 SMD

RES 30.0ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080530R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080530R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080530R0FKEAHPTR-ND
30 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080530R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080530R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080530R0FKEAHPCT-ND
RES SMD 30 OHM 1% 1/2W 0805

RES SMD 30 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080530R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080530R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080530R0FKEAHPDKR-ND
RES SMD 30 OHM 1% 1/2W 0805

RES SMD 30 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080530R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080530R0FKEAHP
Chip Resistor - Surface Mount CRCW080530R0FKEAHP
RES SMD 30 OHM 1% 1/2W 0805

RES SMD 30 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080530R0FKEAHP 541-CRCW080530R0FKEAHPTR-ND CRCW080530R0FKEAHP
Product Name RES 30.0 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers