Vishay Precision Group Chip Resistor - Surface Mount CRCW080530R0FKEAC

Description
30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4153-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4153-1-ND
Chip Resistor - Surface Mount 541-4153-1-ND
30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4153-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4153-6-ND
Chip Resistor - Surface Mount 541-4153-6-ND
30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4153-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4153-2-ND
Chip Resistor - Surface Mount 541-4153-2-ND
30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080530R0FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080530R0FKEAC
Chip Resistor - Surface Mount CRCW080530R0FKEAC
RES 30 OHM 1% 1/8W 0805

RES 30 OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805-C 100 30R 1% Et1 E3 Rohs Compliant Vishay - 59AC4211 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 30R 1% Et1 E3 Rohs Compliant Vishay
59AC4211
D12/crcw0805-C 100 30R 1% Et1 E3 Rohs Compliant Vishay 59AC4211
D12/CRCW0805-C 100 30R 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 30R 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080530R0FKEAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080530R0FKEAC
Resistors - Chip Resistor - Surface Mount CRCW080530R0FKEAC
RES 30 OHM 1% 1/8W 0805

RES 30 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 541-4153-1-ND CRCW080530R0FKEAC 59AC4211 CRCW080530R0FKEAC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805-C 100 30R 1% Et1 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details