Vishay Precision Group Chip Resistor - Surface Mount CRCW080530R0FKEA

Description
30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0CTR-ND
Chip Resistor - Surface Mount 541-30.0CTR-ND
30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0CCT-ND
Chip Resistor - Surface Mount 541-30.0CCT-ND
30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0CDKR-ND
Chip Resistor - Surface Mount 541-30.0CDKR-ND
30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791260P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791260P
Surface Mount Resistors 6791260P
Vishay CRCW080530R0FKEA

Vishay CRCW080530R0FKEA

Supplier's Site
Surface Mount Resistors - 1694631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694631
Surface Mount Resistors 1694631
Vishay CRCW080530R0FKEA

Vishay CRCW080530R0FKEA

Supplier's Site
Surface Mount Resistors - 1825369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825369
Surface Mount Resistors 1825369
Vishay CRCW080530R0FKEA

Vishay CRCW080530R0FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 1%; Power Rating:0.12... - CRCW080530R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 1%; Power Rating:0.12...
CRCW080530R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 1%; Power Rating:0.12... CRCW080530R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 1%; Power Rating:0.12...

Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 1%; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 30R, 1%, 0.125W, 0805; Resistance Vishay - 53K0140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 1%, 0.125W, 0805; Resistance Vishay
53K0140
Res, Thick Film, 30R, 1%, 0.125W, 0805; Resistance Vishay 53K0140
RES, THICK FILM, 30R, 1%, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 30R, 1%, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4457
Res, Thick Film, 30R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4457
RES, THICK FILM, 30R, 1%, 0.125W, 0805, REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R, 1%, 0.125W, 0805, REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-30.0CTR-ND 6791260P 1694631 CRCW080530R0FKEA 53K0140 42K4457
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance: 1%; Power Rating:0.12... Res, Thick Film, 30R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 30R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers