Vishay Precision Group CRCW080530K9FKEA CRCW080530K9FKEA

Description
CRCW080530K9FKEA
Request a Quote Datasheet
Description
CRCW080530K9FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080530K9FKEA - CRCW080530K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080530K9FKEA
CRCW080530K9FKEA
CRCW080530K9FKEA CRCW080530K9FKEA
CRCW080530K9FKEA

CRCW080530K9FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-30.9KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KCCT-ND
Chip Resistor - Surface Mount 541-30.9KCCT-ND
30.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KCDKR-ND
Chip Resistor - Surface Mount 541-30.9KCDKR-ND
30.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KCTR-ND
Chip Resistor - Surface Mount 541-30.9KCTR-ND
30.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW080530K9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW080530K9FKEA
SMD 8W Resistor 52-CRCW080530K9FKEA
30.9kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080530K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080530K9FKEA can be used for catalog matching and distributor lookup.

30.9kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080530K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080530K9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 30K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4456 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4456
Res, Thick Film, 30K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4456
RES, THICK FILM, 30K9, 1%, 0.125W, 0805, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.125W, 0805, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K9, 1%, 0.125W, 0805; Resistance Vishay - 53K0139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.125W, 0805; Resistance Vishay
53K0139
Res, Thick Film, 30K9, 1%, 0.125W, 0805; Resistance Vishay 53K0139
RES, THICK FILM, 30K9, 1%, 0.125W, 0805; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.125W, 0805; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080530K9FKEA 541-30.9KCCT-ND 52-CRCW080530K9FKEA 42K4456
Product Name CRCW080530K9FKEA Chip Resistor - Surface Mount SMD 8W Resistor Res, Thick Film, 30K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details