30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Res Thick Film 0805 30.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
RES SMD 30.1K OHM 1% 1/8W 0805
CRCW0805 30.1K 1% 100 RT5 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW080530K1FKEB-ND | CRCW080530K1FKEB | CRCW080530K1FKEB | 65J1865 |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0805 30.1K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Crcw0805 30.1K 1% 100 Rt5 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |