Vishay Precision Group Chip Resistor - Surface Mount CRCW080530K1FKEA

Description
30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30.1KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1KCDKR-ND
Chip Resistor - Surface Mount 541-30.1KCDKR-ND
30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1KCCT-ND
Chip Resistor - Surface Mount 541-30.1KCCT-ND
30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1KCTR-ND
Chip Resistor - Surface Mount 541-30.1KCTR-ND
30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791266
Surface Mount Resistors 6791266
Vishay CRCW080530K1FKEA

Vishay CRCW080530K1FKEA

Supplier's Site
Surface Mount Resistors - 1825427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825427
Surface Mount Resistors 1825427
Vishay CRCW080530K1FKEA

Vishay CRCW080530K1FKEA

Supplier's Site
Surface Mount Resistors - 1694633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694633
Surface Mount Resistors 1694633
Vishay CRCW080530K1FKEA

Vishay CRCW080530K1FKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:30.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW080530K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:30.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW080530K1FKEA
Thick Film ResistorSeries:CRCW; Resistance:30.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW080530K1FKEA
Thick Film ResistorSeries:CRCW; Resistance:30.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:30.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW080530K1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080530K1FKEA
Chip Resistor - Surface Mount CRCW080530K1FKEA
RES SMD 30.1K OHM 1% 1/8W 0805

RES SMD 30.1K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 30K1, 1%, 0.125W, 0805; Resistance Vishay - 53K0137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K1, 1%, 0.125W, 0805; Resistance Vishay
53K0137
Res, Thick Film, 30K1, 1%, 0.125W, 0805; Resistance Vishay 53K0137
RES, THICK FILM, 30K1, 1%, 0.125W, 0805; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K1, 1%, 0.125W, 0805; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30K1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0138 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0138
Res, Thick Film, 30K1, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0138
RES, THICK FILM, 30K1, 1%, 0.125W, 0805, REEL; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K1, 1%, 0.125W, 0805, REEL; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4622 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4622
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4622
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-30.1KCDKR-ND 6791266 1825427 CRCW080530K1FKEA CRCW080530K1FKEA 53K0137 27W4622
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:30.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 30K1, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details