Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 30Kohms 5% CRCW080530K0JNEB

Description
Thick Film Resistors - SMD 1/8watt 30Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 30Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 30Kohms 5% - CRCW080530K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 30Kohms 5%
CRCW080530K0JNEB
Thick Film Resistors - SMD 1/8watt 30Kohms 5% CRCW080530K0JNEB
Thick Film Resistors - SMD 1/8watt 30Kohms 5%

Thick Film Resistors - SMD 1/8watt 30Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080530K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080530K0JNEB-ND
Chip Resistor - Surface Mount CRCW080530K0JNEB-ND
30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080530K0JNEB CRCW080530K0JNEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 30Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 30000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers