Vishay Precision Group RES 30K OHM 1/8W 5% 0805 SMD CRCW080530K0JNEA

Description
RES 30Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 30Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/8W 5% 0805 SMD - CRCW080530K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/8W 5% 0805 SMD
CRCW080530K0JNEA
RES 30K OHM 1/8W 5% 0805 SMD CRCW080530K0JNEA
RES 30Kohm 1/8W 5% 0805 SMD

RES 30Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-30KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30KATR-ND
Chip Resistor - Surface Mount 541-30KATR-ND
30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30KACT-ND
Chip Resistor - Surface Mount 541-30KACT-ND
30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30KADKR-ND
Chip Resistor - Surface Mount 541-30KADKR-ND
30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 30K, 5%, 0.125W, 0805; Resistance Vishay - 59M6888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 5%, 0.125W, 0805; Resistance Vishay
59M6888
Res, Thick Film, 30K, 5%, 0.125W, 0805; Resistance Vishay 59M6888
RES, THICK FILM, 30K, 5%, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 30K, 5%, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 95C2913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 5%, 0.125W, 0805, Reel; Resistance Vishay
95C2913
Res, Thick Film, 30K, 5%, 0.125W, 0805, Reel; Resistance Vishay 95C2913
RES, THICK FILM, 30K, 5%, 0.125W, 0805, REEL; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K, 5%, 0.125W, 0805, REEL; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080530K0JNEA 541-30KATR-ND 59M6888 95C2913
Product Name RES 30K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 30K, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 30K, 5%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 30000 ohms 30000 ohms 30000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details