Vishay Intertechnology, Inc. RES, 3M, 5%, 0805, 1/8W CRCW0805305JRT1

Description
RES, 3M, 5%, 0805, 1/8W
Request a Quote
Description
RES, 3M, 5%, 0805, 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 3M, 5%, 0805, 1/8W - CRCW0805305JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 3M, 5%, 0805, 1/8W
CRCW0805305JRT1
RES, 3M, 5%, 0805, 1/8W CRCW0805305JRT1
RES, 3M, 5%, 0805, 1/8W

RES, 3M, 5%, 0805, 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805305JRT1
Product Name RES, 3M, 5%, 0805, 1/8W
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details