Vishay Intertechnology, Inc. RES 3K 1/10W 5% 0805 CRCW0805302JT

Description
RES 3K 1/10W 5% 0805
Request a Quote
Description
RES 3K 1/10W 5% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3K 1/10W 5% 0805 - CRCW0805302JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K 1/10W 5% 0805
CRCW0805302JT
RES 3K 1/10W 5% 0805 CRCW0805302JT
RES 3K 1/10W 5% 0805

RES 3K 1/10W 5% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805302JT
Product Name RES 3K 1/10W 5% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details