Vishay Intertechnology, Inc. RES 3K 1/10W 5% 0805 CRCW0805302JRT1

Description
RES 3K 1/10W 5% 0805
Request a Quote
Description
RES 3K 1/10W 5% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3K 1/10W 5% 0805 - CRCW0805302JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K 1/10W 5% 0805
CRCW0805302JRT1
RES 3K 1/10W 5% 0805 CRCW0805302JRT1
RES 3K 1/10W 5% 0805

RES 3K 1/10W 5% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805302JRT1
Product Name RES 3K 1/10W 5% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details