Vishay Precision Group Chip Resistor - Surface Mount CRCW0805301RFKEA

Description
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-301CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301CCT-ND
Chip Resistor - Surface Mount 541-301CCT-ND
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301CTR-ND
Chip Resistor - Surface Mount 541-301CTR-ND
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301CDKR-ND
Chip Resistor - Surface Mount 541-301CDKR-ND
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805301RFKEA
915898-CRCW0805301RFKEA
Chip Resistor - Surface Mount - CRCW0805301RFKEA 915898-CRCW0805301RFKEA
Manufacturer: Vishay Win Source Part Number: 915898-CRCW0805301RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-301CCT, 541-301CTR, 541-301CDKR, D12/CRCW0805 100 301R 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915898-CRCW0805301RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-301CCT, 541-301CTR, 541-301CDKR, D12/CRCW0805 100 301R 1% ET1 E3

Buy Now Datasheet
SMD 301 Ohm 125mW 150V Resistor - 52-CRCW0805301RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 301 Ohm 125mW 150V Resistor
52-CRCW0805301RFKEA
SMD 301 Ohm 125mW 150V Resistor 52-CRCW0805301RFKEA
0805 Thick Film Resistor, 301 Ohm, 1% Tol, 125mW, 150V, SMD Product overview: CRCW0805301RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805301RFKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 301 Ohm, 1% Tol, 125mW, 150V, SMD Product overview: CRCW0805301RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805301RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791254
Surface Mount Resistors 6791254
Vishay CRCW0805301RFKEA

Vishay CRCW0805301RFKEA

Supplier's Site
Surface Mount Resistors - 1694629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694629
Surface Mount Resistors 1694629
Vishay CRCW0805301RFKEA

Vishay CRCW0805301RFKEA

Supplier's Site
Surface Mount Resistors - 1825307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825307
Surface Mount Resistors 1825307
Vishay CRCW0805301RFKEA

Vishay CRCW0805301RFKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805301RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805301RFKEA
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805301RFKEA
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 301R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4463
Res, Thick Film, 301R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4463
RES, THICK FILM, 301R, 1%, 0.125W, 0805, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.125W, 0805, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 301R, 1%, 0.125W, 0805; Resistance Vishay - 53K0146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.125W, 0805; Resistance Vishay
53K0146
Res, Thick Film, 301R, 1%, 0.125W, 0805; Resistance Vishay 53K0146
RES, THICK FILM, 301R, 1%, 0.125W, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.125W, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4629 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4629
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4629
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 301 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 301 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805301RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805301RFKEA
Chip Resistor - Surface Mount CRCW0805301RFKEA
RES SMD 301 OHM 1% 1/8W 0805

RES SMD 301 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-301CCT-ND 915898-CRCW0805301RFKEA 52-CRCW0805301RFKEA 6791254 1825307 CRCW0805301RFKEA 42K4463 53K0146 27W4629 CRCW0805301RFKEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0805301RFKEA SMD 301 Ohm 125mW 150V Resistor Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 301R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 301R, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details