Vishay Precision Group Chip Resistor - Surface Mount CRCW0805301KFKTA

Description
RES SMD 301K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 301K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805301KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805301KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805301KFKTADKR-ND
RES SMD 301K OHM 1% 1/8W 0805

RES SMD 301K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805301KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805301KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805301KFKTATR-ND
301 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805301KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805301KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805301KFKTACT-ND
RES SMD 301K OHM 1% 1/8W 0805

RES SMD 301K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 301Kohms 1% 100ppm - CRCW0805301KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 301Kohms 1% 100ppm
CRCW0805301KFKTA
Thick Film Resistors - SMD 1/8watt 301Kohms 1% 100ppm CRCW0805301KFKTA
Thick Film Resistors - SMD 1/8watt 301Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 301Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 301K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5045
Res, Thick Film, 301K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5045
RES, THICK FILM, 301K, 1%, 0.125W, 0805, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 301K, 1%, 0.125W, 0805, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805301KFKTADKR-ND CRCW0805301KFKTA 07J5045
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 301Kohms 1% 100ppm Res, Thick Film, 301K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers