Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 301Kohms 1% CRCW0805301KFKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 301Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 301Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 301Kohms 1% - CRCW0805301KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 301Kohms 1%
CRCW0805301KFKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 301Kohms 1% CRCW0805301KFKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 301Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 301Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805301KFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805301KFKEB-ND
Chip Resistor - Surface Mount CRCW0805301KFKEB-ND
301 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805301KFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805301KFKEB
Chip Resistor - Surface Mount CRCW0805301KFKEB
RES SMD 301K OHM 1% 1/8W 0805

RES SMD 301K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0805301KFKEB CRCW0805301KFKEB-ND CRCW0805301KFKEB
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 301Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 301000 ohms 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers