Vishay Intertechnology, Inc. RES 301K OHM .33W 1% 0805 SMD CRCW0805301KFKEAHP

Description
RES 301Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 301Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM .33W 1% 0805 SMD - CRCW0805301KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM .33W 1% 0805 SMD
CRCW0805301KFKEAHP
RES 301K OHM .33W 1% 0805 SMD CRCW0805301KFKEAHP
RES 301Kohm .33W 1% 0805 SMD

RES 301Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805301KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805301KFKEAHP-ND
Chip Resistor - Surface Mount CRCW0805301KFKEAHP-ND
301 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

301 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805301KFKEAHP CRCW0805301KFKEAHP-ND
Product Name RES 301K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details