Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805301KFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805301KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805301KFKEA
Thick Film ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805301KFKEA
Thick Film ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Surface Mount Resistors - 6791250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791250
Surface Mount Resistors 6791250
Vishay CRCW0805301KFKEA

Vishay CRCW0805301KFKEA

Supplier's Site
Surface Mount Resistors - 1694627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694627
Surface Mount Resistors 1694627
Vishay CRCW0805301KFKEA

Vishay CRCW0805301KFKEA

Supplier's Site
Surface Mount Resistors - 1825289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825289
Surface Mount Resistors 1825289
Vishay CRCW0805301KFKEA

Vishay CRCW0805301KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-301KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KCCT-ND
Chip Resistor - Surface Mount 541-301KCCT-ND
301 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KCDKR-ND
Chip Resistor - Surface Mount 541-301KCDKR-ND
301 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KCTR-ND
Chip Resistor - Surface Mount 541-301KCTR-ND
301 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 150V 0.125W Resistor - 52-CRCW0805301KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 0.125W Resistor
52-CRCW0805301KFKEA
Automotive 150V 0.125W Resistor 52-CRCW0805301KFKEA
0805 Thick Film Resistor, 301kR, 1%, 150V, 0.125W, AEC-Q200 Product overview: CRCW0805301KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805301KFKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 301kR, 1%, 150V, 0.125W, AEC-Q200 Product overview: CRCW0805301KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805301KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033882-CRCW0805301KFKEA
Resistors - Chip Resistor - Surface Mount 1033882-CRCW0805301KFKEA
Win Source Part Number: 1033882-CRCW0805301K FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 301 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6ENF3013V; RC0805FR-07301KL; RK73H2ATTD3013F; ERJ-6ENF3003V; ERJ-6ENF3303V; CRCW0805294KFKEACRCW 0805301KFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-301KCTR,D12/CRCW 0805 100 301K 1% ET1 E3,2266-CRCW0805301K FKEA,541-301KCCT,541 -301KCDKR Base Product Number: CRCW0805

Win Source Part Number: 1033882-CRCW0805301KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 301 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-6ENF3013V; RC0805FR-07301KL; RK73H2ATTD3013F; ERJ-6ENF3003V; ERJ-6ENF3303V; CRCW0805294KFKEACRCW0805301KFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-301KCTR,D12/CRCW0805 100 301K 1% ET1 E3,2266-CRCW0805301KFKEA,541-301KCCT,541-301KCDKR
Base Product Number: CRCW0805

Buy Now Datasheet
Res, Thick Film, 301K, 1%, 0.125W, 0805; Resistance Vishay - 53K0145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.125W, 0805; Resistance Vishay
53K0145
Res, Thick Film, 301K, 1%, 0.125W, 0805; Resistance Vishay 53K0145
RES, THICK FILM, 301K, 1%, 0.125W, 0805; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.125W, 0805; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 301K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4462
Res, Thick Film, 301K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4462
RES, THICK FILM, 301K, 1%, 0.125W, 0805, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.125W, 0805, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805301KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805301KFKEA
Chip Resistor - Surface Mount CRCW0805301KFKEA
RES SMD 301K OHM 1% 1/8W 0805

RES SMD 301K OHM 1% 1/8W 0805

Supplier's Site Datasheet
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 301kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW0805301KFKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 301kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW0805301KFKEA
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 301kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW0805301KFKEA
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 301kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 301kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805301KFKEA 6791250 1825289 541-301KCCT-ND 52-CRCW0805301KFKEA 1033882-CRCW0805301KFKEA 53K0145 CRCW0805301KFKEA 17930-CRCW0805301KFKEA
Product Name Thick Film ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive 150V 0.125W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 301K, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount 125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 301kΩ 0805 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 301000 ohms 301000 ohms 301000 ohms 301000 ohms 301000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details