Vishay Intertechnology, Inc. RESISTOR 1/10W 300 OHM 5% 0805 CRCW0805301JRT5

Description
RESISTOR 1/10W 300ohm 5% 0805
Request a Quote
Description
RESISTOR 1/10W 300ohm 5% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1/10W 300 OHM 5% 0805 - CRCW0805301JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1/10W 300 OHM 5% 0805
CRCW0805301JRT5
RESISTOR 1/10W 300 OHM 5% 0805 CRCW0805301JRT5
RESISTOR 1/10W 300ohm 5% 0805

RESISTOR 1/10W 300ohm 5% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805301JRT5
Product Name RESISTOR 1/10W 300 OHM 5% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details