VISHAY INTERTECHNOLOGY, INC.
CRCW08053013FT -- 301K 1% 100PPM TF
Vishay Intertechnology, Inc.
301K 1% 100PPM TF
CRCW08053013FT
Description
301K 1% 100PPM TF
Request a Quote
Email Supplier
Description
301K 1% 100PPM TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053013FT |
|
Product Name
|
301K 1% 100PPM TF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
221000 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details