Vishay Intertechnology, Inc. RESISTOR, 301K, .1W, CRCW08053013F

Description
RESISTOR, 301K, .1W,
Request a Quote
Description
RESISTOR, 301K, .1W,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 301K, .1W, - CRCW08053013F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 301K, .1W,
CRCW08053013F
RESISTOR, 301K, .1W, CRCW08053013F
RESISTOR, 301K, .1W,

RESISTOR, 301K, .1W,

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053013F
Product Name RESISTOR, 301K, .1W,
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers