Vishay Intertechnology, Inc. RESISTOR, 30.1K, 1%, 805 CRCW08053012FRT2

Description
RESISTOR, 30.1K, 1%, 805
Request a Quote
Description
RESISTOR, 30.1K, 1%, 805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 30.1K, 1%, 805 - CRCW08053012FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 30.1K, 1%, 805
CRCW08053012FRT2
RESISTOR, 30.1K, 1%, 805 CRCW08053012FRT2
RESISTOR, 30.1K, 1%, 805

RESISTOR, 30.1K, 1%, 805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053012FRT2
Product Name RESISTOR, 30.1K, 1%, 805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details