VISHAY INTERTECHNOLOGY, INC.
CRCW08053011F -- RES, 3.01K OHM, 1/10W, 1%
Vishay Intertechnology, Inc.
RES, 3.01K OHM, 1/10W, 1%
CRCW08053011F
Description
RES, 3.01Kohm, 1/10W, 1%
Request a Quote
Email Supplier
Description
RES, 3.01Kohm, 1/10W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053011F |
|
Product Name
|
RES, 3.01K OHM, 1/10W, 1% |
|
Resistance Range
|
3010 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
4.7 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details