Vishay Intertechnology, Inc. RES CHP 301 1/8W 1% CRCW08053010F

Description
RES CHP 301 1/8W 1%
Request a Quote
Description
RES CHP 301 1/8W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 301 1/8W 1% - CRCW08053010F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 301 1/8W 1%
CRCW08053010F
RES CHP 301 1/8W 1% CRCW08053010F
RES CHP 301 1/8W 1%

RES CHP 301 1/8W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053010F
Product Name RES CHP 301 1/8W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details