Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0805300RJNEA

Description
Win Source Part Number: 965895-CRCW0805300RJ NEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 300 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RK73B2ATTD301J; RK73B2ATTDD301J; ERJ-6GEYJ301V; ERJ-6GEYJ331V; CRCW0805270RJNEA; RK73B2ATTD331JCRCW08 05300RJNEA.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-300ACT,541-300AT R,D12/CRCW0805 200 300R 5% ET1 E3,541-300ADKR Base Product Number: CRCW0805
Request a Quote
Description
Win Source Part Number: 965895-CRCW0805300RJ NEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 300 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RK73B2ATTD301J; RK73B2ATTDD301J; ERJ-6GEYJ301V; ERJ-6GEYJ331V; CRCW0805270RJNEA; RK73B2ATTD331JCRCW08 05300RJNEA.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-300ACT,541-300AT R,D12/CRCW0805 200 300R 5% ET1 E3,541-300ADKR Base Product Number: CRCW0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 965895-CRCW0805300RJNEA is a surface mount chip resistor with a resistance value of 300 Ohms and a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor features a temperature coefficient of ±200 ppm/°C and operates within a temperature range of -55°C to +155°C. It has a rated power dissipation of 0.125W (1/8W) and is constructed using thick film technology. The dimensions of the resistor are 2.00mm x 1.25mm (0805 package size). It is packaged in tape and reel format, with a standard package quantity of 5,000 units. This product is designed for high reliability in various electronic applications, including automotive, industrial, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 965895-CRCW0805300RJNEA is a surface mount chip resistor with a resistance value of 300 Ohms and a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor features a temperature coefficient of ±200 ppm/°C and operates within a temperature range of -55°C to +155°C. It has a rated power dissipation of 0.125W (1/8W) and is constructed using thick film technology. The dimensions of the resistor are 2.00mm x 1.25mm (0805 package size). It is packaged in tape and reel format, with a standard package quantity of 5,000 units. This product is designed for high reliability in various electronic applications, including automotive, industrial, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
965895-CRCW0805300RJNEA
Resistors - Chip Resistor - Surface Mount 965895-CRCW0805300RJNEA
Win Source Part Number: 965895-CRCW0805300RJ NEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 300 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RK73B2ATTD301J; RK73B2ATTDD301J; ERJ-6GEYJ301V; ERJ-6GEYJ331V; CRCW0805270RJNEA; RK73B2ATTD331JCRCW08 05300RJNEA.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-300ACT,541-300AT R,D12/CRCW0805 200 300R 5% ET1 E3,541-300ADKR Base Product Number: CRCW0805

Win Source Part Number: 965895-CRCW0805300RJNEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 300 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RK73B2ATTD301J; RK73B2ATTDD301J; ERJ-6GEYJ301V; ERJ-6GEYJ331V; CRCW0805270RJNEA; RK73B2ATTD331JCRCW0805300RJNEA.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-300ACT,541-300ATR,D12/CRCW0805 200 300R 5% ET1 E3,541-300ADKR
Base Product Number: CRCW0805

Buy Now Datasheet
RES 300 OHM 1/8W 5% 0805 SMD - CRCW0805300RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/8W 5% 0805 SMD
CRCW0805300RJNEA
RES 300 OHM 1/8W 5% 0805 SMD CRCW0805300RJNEA
RES 300ohm 1/8W 5% 0805 SMD

RES 300ohm 1/8W 5% 0805 SMD

Supplier's Site
Automotive 125mW 150V Resistor - 52-CRCW0805300RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW0805300RJNEA
Automotive 125mW 150V Resistor 52-CRCW0805300RJNEA
0805 Thick Film Resistor, 300R, 5%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805300RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805300RJNEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 300R, 5%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805300RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805300RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-300ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300ACT-ND
Chip Resistor - Surface Mount 541-300ACT-ND
300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300ATR-ND
Chip Resistor - Surface Mount 541-300ATR-ND
300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300ADKR-ND
Chip Resistor - Surface Mount 541-300ADKR-ND
300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 300R, 5%, 0.125W, 0805; Resistance Vishay - 59M6890 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 5%, 0.125W, 0805; Resistance Vishay
59M6890
Res, Thick Film, 300R, 5%, 0.125W, 0805; Resistance Vishay 59M6890
RES, THICK FILM, 300R, 5%, 0.125W, 0805; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 300R, 5%, 0.125W, 0805; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 300R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 06H1393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 5%, 0.125W, 0805, Reel; Resistance Vishay
06H1393
Res, Thick Film, 300R, 5%, 0.125W, 0805, Reel; Resistance Vishay 06H1393
RES, THICK FILM, 300R, 5%, 0.125W, 0805, REEL; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300R, 5%, 0.125W, 0805, REEL; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805300RJNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805300RJNEA
Resistors - Chip Resistor - Surface Mount CRCW0805300RJNEA
RES SMD 300 OHM 5% 1/8W 0805

RES SMD 300 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 965895-CRCW0805300RJNEA CRCW0805300RJNEA 52-CRCW0805300RJNEA 541-300ACT-ND 59M6890 06H1393 CRCW0805300RJNEA
Product Name Resistors - Chip Resistor - Surface Mount RES 300 OHM 1/8W 5% 0805 SMD Automotive 125mW 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 300R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 300R, 5%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details