Vishay Precision Group Thick Film Resistors - SMD 1/8watt 300Kohms 5% CRCW0805300KJNTA

Description
Thick Film Resistors - SMD 1/8watt 300Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 300Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 300Kohms 5% - CRCW0805300KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 300Kohms 5%
CRCW0805300KJNTA
Thick Film Resistors - SMD 1/8watt 300Kohms 5% CRCW0805300KJNTA
Thick Film Resistors - SMD 1/8watt 300Kohms 5%

Thick Film Resistors - SMD 1/8watt 300Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805300KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805300KJNTA-ND
Chip Resistor - Surface Mount CRCW0805300KJNTA-ND
300 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 300K 5% 200 Rt1 Rohs Compliant Vishay - 09AH8859 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 300K 5% 200 Rt1 Rohs Compliant Vishay
09AH8859
Crcw0805 300K 5% 200 Rt1 Rohs Compliant Vishay 09AH8859
CRCW0805 300K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 300K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Crcw0805 300K 5% 200 Rt1 Rohs Compliant Vishay - 49P0940 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 300K 5% 200 Rt1 Rohs Compliant Vishay
49P0940
Crcw0805 300K 5% 200 Rt1 Rohs Compliant Vishay 49P0940
CRCW0805 300K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 300K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805300KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805300KJNTA
Chip Resistor - Surface Mount CRCW0805300KJNTA
RES SMD 300K OHM 5% 1/8W 0805

RES SMD 300K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805300KJNTA CRCW0805300KJNTA-ND 09AH8859 CRCW0805300KJNTA
Product Name Thick Film Resistors - SMD 1/8watt 300Kohms 5% Chip Resistor - Surface Mount Crcw0805 300K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 300000 ohms 300000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details