Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805300KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4626 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4626
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4626
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3572 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3572
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3572
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4626
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details